PARA Paints Interior Paint P01855

Description
Product Code: P01855 Product Line: Premium Product Function: Interior Paints Environment: Interior & Exterior Product Base: Water-based (latex) Product Use: Doors & Trim Product Finish: Soft gloss Description: Interior/Exterior Latex Soft Gloss finish * 100% acrylic latex formula * super adherent, washable * non yellowing, stain resistant * ideal for int./ext. walls, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P01855 Product Line: Premium Product Function: Interior Paints Environment: Interior & Exterior Product Base: Water-based (latex) Product Use: Doors & Trim Product Finish: Soft gloss Description: Interior/Exterior Latex Soft Gloss finish * 100% acrylic latex formula * super adherent, washable * non yellowing, stain resistant * ideal for int./ext. walls, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Interior Paint - P01855 - PARA Paints
Brampton, Ontario, Canada
Interior Paint
P01855
Interior Paint P01855
Product Code: P01855 Product Line: Premium Product Function: Interior Paints Environment: Interior & Exterior Product Base: Water-based (latex) Product Use: Doors & Trim Product Finish: Soft gloss Description: Interior/Exterior Latex Soft Gloss finish * 100% acrylic latex formula * super adherent, washable * non yellowing, stain resistant * ideal for int./ext. walls, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P01855
Product Line:Premium
Product Function:Interior Paints
Environment:Interior & Exterior
Product Base:Water-based (latex)
Product Use:Doors & Trim
Product Finish:Soft gloss
Description:Interior/Exterior Latex Soft Gloss finish
* 100% acrylic latex formula
* super adherent, washable
* non yellowing, stain resistant
* ideal for int./ext. walls, kitchens, bathrooms, doors and trim
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P01855
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

LUMIFLON™ FEVE Fluoropolymer Resins - LF-9721 - AGC Chemicals Americas, Inc.
Specs
Type Coating
Cure / Setting Technology Can Be Cured At Room or High Temperatures
Coating Material Fluoropolymers; Resin
View Details
Low VOC Low Haps Primer 716P - 716P Series - FORREST Technical Coatings
Specs
Type Coating; Paint; Primer; Base Coat; Clear Coat
Cure / Setting Technology Film Drying
Substrate Metallic; Steel
View Details
Champion Sprayon® Field Marking Paint-Fluorescent Orange - 4194824 - Chase Products Co.
Specs
Type Paint
Substrate Asphalt; Concrete; Other; Grass, Dirt
Coating Material Water
View Details
Tin Plating - COLGLEAM® Sn - Columbia Chemical Corporation
Columbia Chemical Corporation
Specs
Type Coating; Tin Plating
Substrate Aluminum; Steel
Coating Material Acid Sulfate Tin Plating
View Details