PARA Paints Interior Paint P01615

Description
Product Code: P01615 Product Line: Ultra Product Function: Specialty Products Environment: Interior & Exterior Product Base: Water-based (latex) Product Use: Floors Product Finish: Flat Flat: Flat sheens are ideal for low-traffic areas: dining rooms, master bedrooms. They provide a beautiful matte finish that hides minor surface imperfections. They are primarily used on walls or ceilings. Description: Interior/Exterior "SuperGrip" Floor Enamel * epoxy-fortified acrylic formula * super adherent, non-skid satin finish * super wear resistance, weather resistant Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P01615 Product Line: Ultra Product Function: Specialty Products Environment: Interior & Exterior Product Base: Water-based (latex) Product Use: Floors Product Finish: Flat Flat: Flat sheens are ideal for low-traffic areas: dining rooms, master bedrooms. They provide a beautiful matte finish that hides minor surface imperfections. They are primarily used on walls or ceilings. Description: Interior/Exterior "SuperGrip" Floor Enamel * epoxy-fortified acrylic formula * super adherent, non-skid satin finish * super wear resistance, weather resistant Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Brampton, Ontario, Canada
Interior Paint
P01615
Interior Paint P01615
Product Code: P01615 Product Line: Ultra Product Function: Specialty Products Environment: Interior & Exterior Product Base: Water-based (latex) Product Use: Floors Product Finish: Flat Flat: Flat sheens are ideal for low-traffic areas: dining rooms, master bedrooms. They provide a beautiful matte finish that hides minor surface imperfections. They are primarily used on walls or ceilings. Description: Interior/Exterior "SuperGrip" Floor Enamel * epoxy-fortified acrylic formula * super adherent, non-skid satin finish * super wear resistance, weather resistant Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P01615
Product Line:Ultra
Product Function:Specialty Products
Environment:Interior & Exterior
Product Base:Water-based (latex)
Product Use:Floors
Product Finish:Flat

Flat:
Flat sheens are ideal for low-traffic areas: dining rooms, master bedrooms. They provide a beautiful matte finish that hides minor surface imperfections. They are primarily used on walls or ceilings.

Description:Interior/Exterior "SuperGrip" Floor Enamel
* epoxy-fortified acrylic formula
* super adherent, non-skid satin finish
* super wear resistance, weather resistant
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P01615
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

LUMIFLON™ FEVE Fluoropolymer Resins - LF-600X - AGC Chemicals Americas, Inc.
Specs
Type Coating
Cure / Setting Technology Can Be Cured At Room or High Temperatures
Substrate Aluminum
View Details
Exterior Polyurethane Powder Coating 044 Series - 044 Series - FORREST Technical Coatings
Specs
Type Coating; Paint
Cure / Setting Technology Thermoset
Substrate Aluminum; Metallic; Plastic; Steel; Wood
View Details
Specs
Type Coating; Electrostatic Dissipation (ESD)
Cure / Setting Technology Thermoset
Substrate Plastic
View Details
Sewergard™ Glaze - No. 210G - Sauereisen, Inc.
Specs
Type Coating; Clear Coat
Cure / Setting Technology Film Drying; Multicomponent
Substrate Concrete; Metallic; Steel
View Details