PARA Paints Interior Paint P01606

Description
Product Code: P01606 Product Line: Ultra Product Function: Specialty Products Environment: Interior & Exterior Product Base: Water-based (latex) Product Use: Floors Product Finish: Flat Flat: Flat sheens are ideal for low-traffic areas: dining rooms, master bedrooms. They provide a beautiful matte finish that hides minor surface imperfections. They are primarily used on walls or ceilings. Description: Interior/Exterior "SuperGrip" Floor Enamel * epoxy-fortified acrylic formula * super adherent, non-skid satin finish * super wear resistance, weather resistant Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P01606 Product Line: Ultra Product Function: Specialty Products Environment: Interior & Exterior Product Base: Water-based (latex) Product Use: Floors Product Finish: Flat Flat: Flat sheens are ideal for low-traffic areas: dining rooms, master bedrooms. They provide a beautiful matte finish that hides minor surface imperfections. They are primarily used on walls or ceilings. Description: Interior/Exterior "SuperGrip" Floor Enamel * epoxy-fortified acrylic formula * super adherent, non-skid satin finish * super wear resistance, weather resistant Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Interior Paint - P01606 - PARA Paints
Brampton, Ontario, Canada
Interior Paint
P01606
Interior Paint P01606
Product Code: P01606 Product Line: Ultra Product Function: Specialty Products Environment: Interior & Exterior Product Base: Water-based (latex) Product Use: Floors Product Finish: Flat Flat: Flat sheens are ideal for low-traffic areas: dining rooms, master bedrooms. They provide a beautiful matte finish that hides minor surface imperfections. They are primarily used on walls or ceilings. Description: Interior/Exterior "SuperGrip" Floor Enamel * epoxy-fortified acrylic formula * super adherent, non-skid satin finish * super wear resistance, weather resistant Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P01606
Product Line:Ultra
Product Function:Specialty Products
Environment:Interior & Exterior
Product Base:Water-based (latex)
Product Use:Floors
Product Finish:Flat

Flat:
Flat sheens are ideal for low-traffic areas: dining rooms, master bedrooms. They provide a beautiful matte finish that hides minor surface imperfections. They are primarily used on walls or ceilings.

Description:Interior/Exterior "SuperGrip" Floor Enamel
* epoxy-fortified acrylic formula
* super adherent, non-skid satin finish
* super wear resistance, weather resistant
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P01606
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

LUMIFLON™ FEVE Fluoropolymer Resins - FE-4300 - AGC Chemicals Americas, Inc.
Specs
Type Coating
Cure / Setting Technology Can Be Cured At Room or High Temperatures
Substrate Aluminum
View Details
Infernex Powder PS-800 - PS-800 - FORREST Technical Coatings
FORREST Technical Coatings
Specs
Type Coating; Paint
Cure / Setting Technology Thermoset
Substrate Metallic; Steel
View Details
Champion Sprayon® Field Marking Paint-Safety Red - 4194822 - Chase Products Co.
Specs
Type Paint
Substrate Asphalt; Concrete; Other; Grass, Dirt
Coating Material Water
View Details
Corrosion Inhibitor - SHIELD PRO™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Substrate Metallic
Form Aerosol
Dispensing Method Sprayable
View Details