PARA Paints Interior Paint P01422

Description
Product Code: P01422 Product Line: Design elements Product Function: Specialty Products Environment: Interior Product Base: Water-based (latex) Product Use: Faux Finish & Glazes Product Finish: Flat Flat: Flat sheens are ideal for low-traffic areas: dining rooms, master bedrooms. They provide a beautiful matte finish that hides minor surface imperfections. They are primarily used on walls or ceilings. Description: Latex Glaze * transparent glaze for faux finishing * 3 finishes - satin, semi-gloss, gloss Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P01422 Product Line: Design elements Product Function: Specialty Products Environment: Interior Product Base: Water-based (latex) Product Use: Faux Finish & Glazes Product Finish: Flat Flat: Flat sheens are ideal for low-traffic areas: dining rooms, master bedrooms. They provide a beautiful matte finish that hides minor surface imperfections. They are primarily used on walls or ceilings. Description: Latex Glaze * transparent glaze for faux finishing * 3 finishes - satin, semi-gloss, gloss Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Interior Paint - P01422 - PARA Paints
Brampton, Ontario, Canada
Interior Paint
P01422
Interior Paint P01422
Product Code: P01422 Product Line: Design elements Product Function: Specialty Products Environment: Interior Product Base: Water-based (latex) Product Use: Faux Finish & Glazes Product Finish: Flat Flat: Flat sheens are ideal for low-traffic areas: dining rooms, master bedrooms. They provide a beautiful matte finish that hides minor surface imperfections. They are primarily used on walls or ceilings. Description: Latex Glaze * transparent glaze for faux finishing * 3 finishes - satin, semi-gloss, gloss Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P01422
Product Line:Design elements
Product Function:Specialty Products
Environment:Interior
Product Base:Water-based (latex)
Product Use:Faux Finish & Glazes
Product Finish:Flat

Flat:
Flat sheens are ideal for low-traffic areas: dining rooms, master bedrooms. They provide a beautiful matte finish that hides minor surface imperfections. They are primarily used on walls or ceilings.

Description:Latex Glaze
* transparent glaze for faux finishing
* 3 finishes - satin, semi-gloss, gloss
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P01422
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

FibraLAST™Non-fluorinated Sizing Additives - TC-100 - AGC Chemicals Americas, Inc.
Specs
Type Coating
Substrate Other; Paper Products
Form Liquid
View Details
Quixnamel Alkyd Enamel 14E - 14E Series - FORREST Technical Coatings
Specs
Type Coating; Paint; Enamel; Clear Coat
Cure / Setting Technology Film Drying
Substrate Metallic; Steel
View Details
Champion Sprayon® Field Marking Paint-Handicap Blue - 4194823 - Chase Products Co.
Specs
Type Paint
Substrate Asphalt; Concrete; Other; Grass, Dirt
Coating Material Water
View Details
Corrosion Inhibitor - SHIELD PRO™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Substrate Metallic
Form Aerosol
Dispensing Method Sprayable
View Details