PARA Paints Exterior Paint P01104

Description
Product Code: P01104 Product Line: Ultra Product Function: Exterior Paints Environment: Exterior Product Base: Oil-based (alkyd) Product Use: Doors & Trim Product Finish: Gloss Gloss: Gloss sheens offer a smooth finish that is highly reflective. These sheens are very scrubbable, and washable. They are ideal for areas of high traffic or heavy use: utility rooms, laundry rooms, doors and trim. Description: Interior/Exterior Alkyd High Gloss Enamel * super washable, stain resistant * ideal for all areas of home, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P01104 Product Line: Ultra Product Function: Exterior Paints Environment: Exterior Product Base: Oil-based (alkyd) Product Use: Doors & Trim Product Finish: Gloss Gloss: Gloss sheens offer a smooth finish that is highly reflective. These sheens are very scrubbable, and washable. They are ideal for areas of high traffic or heavy use: utility rooms, laundry rooms, doors and trim. Description: Interior/Exterior Alkyd High Gloss Enamel * super washable, stain resistant * ideal for all areas of home, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Brampton, Ontario, Canada
Exterior Paint
P01104
Exterior Paint P01104
Product Code: P01104 Product Line: Ultra Product Function: Exterior Paints Environment: Exterior Product Base: Oil-based (alkyd) Product Use: Doors & Trim Product Finish: Gloss Gloss: Gloss sheens offer a smooth finish that is highly reflective. These sheens are very scrubbable, and washable. They are ideal for areas of high traffic or heavy use: utility rooms, laundry rooms, doors and trim. Description: Interior/Exterior Alkyd High Gloss Enamel * super washable, stain resistant * ideal for all areas of home, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P01104
Product Line:Ultra
Product Function:Exterior Paints
Environment:Exterior
Product Base:Oil-based (alkyd)
Product Use:Doors & Trim
Product Finish:Gloss

Gloss:
Gloss sheens offer a smooth finish that is highly reflective. These sheens are very scrubbable, and washable. They are ideal for areas of high traffic or heavy use: utility rooms, laundry rooms, doors and trim.

Description:Interior/Exterior Alkyd High Gloss Enamel
* super washable, stain resistant
* ideal for all areas of home, kitchens, bathrooms, doors and trim
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P01104
Product Name Exterior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

FibraLAST™Non-fluorinated Sizing Additives - HSR-500 - AGC Chemicals Americas, Inc.
Specs
Type Coating
Substrate Other; Paper Products
Form Liquid
View Details
Quixnamel Alkyd Enamel 14E - 14E Series - FORREST Technical Coatings
Specs
Type Coating; Paint; Enamel; Clear Coat
Cure / Setting Technology Film Drying
Substrate Metallic; Steel
View Details
Champion Sprayon® Field Marking Paint-Line White - 4194820 - Chase Products Co.
Specs
Type Paint
Substrate Asphalt; Concrete; Other; Grass, Dirt
Coating Material Water
View Details
Acid Chloride Zinc Plating - COLSID® AP - Columbia Chemical Corporation
Columbia Chemical Corporation
Specs
Type Coating; Zinc Plating
Substrate Steel
Coating Material Zinc; Acid Chloride Zinc Plating
View Details