PARA Paints Interior Paint P00302

Description
Product Code: P00302 Product Line: Premium Product Function: Interior Paints Environment: Interior Product Base: Oil-based (alkyd) Product Use: Doors & Trim Product Finish: Semi-gloss Semi-gloss: Semi-gloss sheens have a slightly glossy appearance that is not as highly reflective as that of gloss sheens. These types of sheens offers good stain resistance and scrubbability. They are ideal higher traffic areas: walls, kitchens, bathrooms, hallways, childern's rooms, doors and trim. Description: Interior Alkyd Semi-gloss finish * scrubbable, stain resistant * low odor * ideal for high traffic areas, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P00302 Product Line: Premium Product Function: Interior Paints Environment: Interior Product Base: Oil-based (alkyd) Product Use: Doors & Trim Product Finish: Semi-gloss Semi-gloss: Semi-gloss sheens have a slightly glossy appearance that is not as highly reflective as that of gloss sheens. These types of sheens offers good stain resistance and scrubbability. They are ideal higher traffic areas: walls, kitchens, bathrooms, hallways, childern's rooms, doors and trim. Description: Interior Alkyd Semi-gloss finish * scrubbable, stain resistant * low odor * ideal for high traffic areas, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Interior Paint - P00302 - PARA Paints
Brampton, Ontario, Canada
Interior Paint
P00302
Interior Paint P00302
Product Code: P00302 Product Line: Premium Product Function: Interior Paints Environment: Interior Product Base: Oil-based (alkyd) Product Use: Doors & Trim Product Finish: Semi-gloss Semi-gloss: Semi-gloss sheens have a slightly glossy appearance that is not as highly reflective as that of gloss sheens. These types of sheens offers good stain resistance and scrubbability. They are ideal higher traffic areas: walls, kitchens, bathrooms, hallways, childern's rooms, doors and trim. Description: Interior Alkyd Semi-gloss finish * scrubbable, stain resistant * low odor * ideal for high traffic areas, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P00302
Product Line:Premium
Product Function:Interior Paints
Environment:Interior
Product Base:Oil-based (alkyd)
Product Use:Doors & Trim
Product Finish:Semi-gloss

Semi-gloss:
Semi-gloss sheens have a slightly glossy appearance that is not as highly reflective as that of gloss sheens. These types of sheens offers good stain resistance and scrubbability. They are ideal higher traffic areas: walls, kitchens, bathrooms, hallways, childern's rooms, doors and trim.

Description:Interior Alkyd Semi-gloss finish
* scrubbable, stain resistant
* low odor
* ideal for high traffic areas, kitchens, bathrooms, doors and trim
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P00302
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

Electrostatic Dissipative (ESD) Epoxy Hybrid Powder 729 - 729 Series - FORREST Technical Coatings
Specs
Type Coating; Paint
Cure / Setting Technology Thermoset
Substrate Metallic; Plastic; Steel
View Details
Fluon® PTFE Micropowders - FL1650 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type Coating
Coating Material Fluoropolymers
Form Powder or Granular Material
View Details
Standard Pellicle Coatings -  - National Photocolor Corp.
National Photocolor Corp.
Specs
Type Coating
Substrate Other; Nitrocellulose
Form Film
View Details
3M™ Scotch-Weld™ Elastomeric Coating - EC-5816 - 3M Advanced Materials Division
Specs
Type Coating
Substrate Glass; Wood
Form Aerosol; Liquid
View Details
2 suppliers