ESSENCE LATEX FLAT -- INTERIOR PAINT
PARA Paints
Interior Paint
Essence Latex Flat
Description
SKU
6000, 6001, 6002, 6003, 6004, 6005
Brand
Essence
Tint bases available
Yes
Sheen
Flat
Product Use
Walls, Low Traffic Areas
Base
Latex
Interior
Yes
Exterior
No
Features and benefits
* VOC Compliant * Good hiding power. * Washable finish. * Non-yellowing.
Description
SKU
6000, 6001, 6002, 6003, 6004, 6005
Brand
Essence
Tint bases available
Yes
Sheen
Flat
Product Use
Walls, Low Traffic Areas
Base
Latex
Interior
Yes
Exterior
No
Features and benefits
* VOC Compliant * Good hiding power. * Washable finish. * Non-yellowing.
Suppliers
SKU
6000, 6001, 6002, 6003, 6004, 6005
Brand
Essence
Tint bases available
Yes
Sheen
Flat
Product Use
Walls, Low Traffic Areas
Base
Latex
Interior
Yes
Exterior
No
Features and benefits
* VOC Compliant * Good hiding power. * Washable finish. * Non-yellowing.
|
SKU | 6000, 6001, 6002, 6003, 6004, 6005 |
|
Brand | Essence |
|
Tint bases available | Yes |
|
Sheen | Flat |
|
Product Use | Walls, Low Traffic Areas |
|
Base | Latex |
|
Interior | Yes |
|
Exterior | No |
|
Features and benefits | * VOC Compliant
* Good hiding power.
* Washable finish.
* Non-yellowing. |
Supplier's Site
Technical Specifications
|
Product Category
|
Architectural Coatings |
|
Product Number
|
Essence Latex Flat |
|
Product Name
|
Interior Paint |
|
Type
|
Paint
|
Unlock Full Specs
to access all available technical data