Pantron Automation, Inc. Pneumatic Filter FISFA07

Description
SUSPENDED MATTER/ACTIVE CARBON FILTER SET, H13 - WITH 99, 997% -290 M/H, H14 - WITH 99, 999% -160 M/H, SEPARATION EFFICIENCY FOR PARTICLES. FREE 2 YEAR RADWELL WARRANTY
Description
SUSPENDED MATTER/ACTIVE CARBON FILTER SET, H13 - WITH 99, 997% -290 M/H, H14 - WITH 99, 999% -160 M/H, SEPARATION EFFICIENCY FOR PARTICLES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 105177391 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
105177391
Pneumatic Filter 105177391
SUSPENDED MATTER/ACTIVE CARBON FILTER SET, H13 - WITH 99, 997% -290 M/H, H14 - WITH 99, 999% -160 M/H, SEPARATION EFFICIENCY FOR PARTICLES. FREE 2 YEAR RADWELL WARRANTY

SUSPENDED MATTER/ACTIVE CARBON FILTER SET, H13 - WITH 99, 997% -290 M/H, H14 - WITH 99, 999% -160 M/H, SEPARATION EFFICIENCY FOR PARTICLES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Filter -  - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
Pneumatic Filter
PANTRON Pneumatics FISFA07

PANTRON Pneumatics FISFA07

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 105177391
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details
40mm Fan Filter Media 45PPI - 09150-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
Pneumatic Filters - 2023324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 145 SCFM (246 m³/hr)
View Details