Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106325-ZMM55C2V7 _R1 _10001
Zener Voltage: 2.7 V
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): ZMM55C2V7 _R1 _10001ZMM55 C2V7_R1_10001; ZMM55-C2V7R110001; ZMM55-C2V7_R1_10001;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 10 µA
Max Power Dissipation: 500 mW
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1106325-ZMM55C2V7 _R1 _10001 |
| Product Name | OEM Parts - OEM Parts (T - Z) - ZMM55C2V7 _R1 _10001 |