Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1148708-ZMM55-C33_R1
Zener Voltage: 33 V
Categories: Custom Parts
Case / Package: MELF
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 100 nA
Max Power Dissipation: 500 mW
Max Operating Temperature: 175 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1148708-ZMM55-C33_R1_10001 |
| Product Name | Custom Parts - Custom Parts (U - Z) - ZMM55-C33_R1_10001 |