PANJIT SemiConductor Bridge Rectifiers - W04G W04G

Description
Manufacturer: Panjit Win Source Part Number: 1279952-W04G Manufacturer Homepage: www.panjit.com.tw Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Lighting
Request a Quote
Description
Manufacturer: Panjit Win Source Part Number: 1279952-W04G Manufacturer Homepage: www.panjit.com.tw Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Lighting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - W04G - 1279952-W04G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - W04G
1279952-W04G
Bridge Rectifiers - W04G 1279952-W04G
Manufacturer: Panjit Win Source Part Number: 1279952-W04G Manufacturer Homepage: www.panjit.com.tw Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Lighting

Manufacturer: Panjit
Win Source Part Number: 1279952-W04G
Manufacturer Homepage: www.panjit.com.tw
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Lighting

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1279952-W04G
Product Name Bridge Rectifiers - W04G
Unlock Full Specs
to access all available technical data

Similar Products

RF Schottky Diode - SMS3922-079LF - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type Schottky; RF Diodes
View Details
7 suppliers
Voltage Regulator diode (Zener diode) - HR1N4475US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 53 mA
IR 0.0500 mA
View Details
B48-2 and B48-2T Series B484C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS70-04W-QF - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers