Diode Standard 100V 1A Surface Mount SOD-123FL
Diode Standard 100V 1A Surface Mount SOD-123FL
Diode Standard 100V 1A Surface Mount SOD-123FL
Win Source Part Number: 1103439-US1001FL_R1_
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 1 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 1 µA @ 100 V
Capacitance @ Vr, F: 9pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
Alternative Parts (Cross-Reference): US1001FL_R1_00001US1
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-US1001FL_R1_000
DIODE GEN PURP 100V 1A SOD123FL
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 3757-US1001FL_R1_00001DKR-ND | 1103439-US1001FL_R1_00001 | US1001FL_R1_00001 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Standard | ||
| VF | 1 volts | 1 volts | |
| VR | 100 volts |