Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975306-UF302 _AY _10001
Peak Non-Repetitive Surge Current: 150 A
Number of Pins: 2
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 200 V
Peak Reverse Current: 10 µA
Reverse Recovery Time: 50 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 975306-UF302 _AY _10001 |
| Product Name | OEM Parts - OEM Parts (T - Z) - UF302 _AY _10001 |