PANJIT SemiConductor Diodes, Rectifiers - Arrays - UF2002CT UF2002CT

Description
Manufacturer: Panjit Win Source Part Number: 1276863-UF2002CT Manufacturer Homepage: www.panjit.com.tw Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Panjit Win Source Part Number: 1276863-UF2002CT Manufacturer Homepage: www.panjit.com.tw Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - UF2002CT - 1276863-UF2002CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - UF2002CT
1276863-UF2002CT
Diodes, Rectifiers - Arrays - UF2002CT 1276863-UF2002CT
Manufacturer: Panjit Win Source Part Number: 1276863-UF2002CT Manufacturer Homepage: www.panjit.com.tw Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Panjit
Win Source Part Number: 1276863-UF2002CT
Manufacturer Homepage: www.panjit.com.tw
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 1276863-UF2002CT
Product Name Diodes, Rectifiers - Arrays - UF2002CT
Diode Type Step-Recovery Diode
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 7384866P - RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Schottky
Diode Applications Rectifier; Switching
View Details
Rectifier Diodes, Type LLD - Model: TP906C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9800 volts
IR 0.2000 mA
View Details
Dual high-speed switching diode - 1PS300-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
IF 200 mA
View Details
2 suppliers
Diodes, Rectifiers - Arrays - M1MA151WAT1 - 880495-M1MA151WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details