PANJIT SemiConductor Bridge Rectifiers - TS2100S TS2100S

Description
Manufacturer: Panjit Win Source Part Number: 1274194-TS2100S Manufacturer Homepage: www.panjit.com.tw Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panjit Win Source Part Number: 1274194-TS2100S Manufacturer Homepage: www.panjit.com.tw Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - TS2100S - 1274194-TS2100S - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - TS2100S
1274194-TS2100S
Bridge Rectifiers - TS2100S 1274194-TS2100S
Manufacturer: Panjit Win Source Part Number: 1274194-TS2100S Manufacturer Homepage: www.panjit.com.tw Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Panjit
Win Source Part Number: 1274194-TS2100S
Manufacturer Homepage: www.panjit.com.tw
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now
Schottky 2A 100V Diode and Rectifier - 299-TS2100S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 2A 100V Diode and Rectifier
299-TS2100S
Schottky 2A 100V Diode and Rectifier 299-TS2100S
Bridge Rectifier Diode, Schottky, 1 Phase, 2A, 100V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, TDI, MICRODIP-4 Product overview: TS2100S from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 100V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-TS2100S can be used for catalog matching and distributor lookup.

Bridge Rectifier Diode, Schottky, 1 Phase, 2A, 100V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, TDI, MICRODIP-4 Product overview: TS2100S from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 100V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-TS2100S can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 1274194-TS2100S 299-TS2100S
Product Name Bridge Rectifiers - TS2100S Schottky 2A 100V Diode and Rectifier
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TP869C10R - Fuji Electric Corp. of America
Specs
Package T-Pack(L)
IO 40 amps
VRRM 100 volts
View Details
50 V, 15 A low VF Schottky barrier rectifier - PMEG050V150EPEZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
4 suppliers
B48-2 and B48-2T Series B481H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 1333384 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package TO-220; To-220ab
RoHS Compliant RoHS
View Details