Win Source Part Number: 972447-TS1100S_R1_00
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: Schottky
Diode Type: Single Phase
Current - Average Rectified (Io): 1 A
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 500 mA
Current - Reverse Leakage @ Vr: 10 µA @ 100 V
Voltage - Peak Reverse (Max): 100 V
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-MicroDIP/SMD
Temperature Range - Operating: -50°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-TS1100S_R1_0000
Bridge Rectifier Diode, Schottky, 1 Phase, 1A, 100V V(RRM), Silicon, GREEN, PLASTIC, TDI, MICRO DIP-4 Product overview: TS1100S_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 100V, DIP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 100V, DIP, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-TS1100S_R1_00001
Bridge Rectifier Single Phase Schottky 100V Surface Mount 4-MicroDIP/SMD
Bridge Rectifier Single Phase Schottky 100V Surface Mount 4-MicroDIP/SMD
Bridge Rectifier Single Phase Schottky 100V Surface Mount 4-MicroDIP/SMD
TDI, SKY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 972447-TS1100S_R1_00001 | 299-TS1100S_R1_00001 | 3757-TS1100S_R1_00001TR-ND | TS1100S_R1_00001 | TS1100S_R1_00001 |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Schottky 1A 100V DIP Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Package | 4-SMD, Gull Wing | 4-SMD, Gull Wing | |||
| VF | 0.7000 volts | 0.7000 volts | 0.7000 volts | ||
| Tj | -50 to 125 C (-58 to 257 F) | -50 C (-58 F) | -50 to 125 C (-58 to 257 F) | -50 to 125 C (-58 to 257 F) | -50 to 125 C (-58 to 257 F) |
| RoHS Compliant | RoHS |