PANJIT SemiConductor Discrete Semiconductor Products - Diodes - Rectifiers - Single SVM845L_R1_00001

Description
Win Source Part Number: 1097407-SVM845L_R1_0 0001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 8 A Current - Reverse Leakage @ Vr: 250 µA @ 45 V Capacitance @ Vr, F: 500pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-SVM845L_R1_0000 1DKR,3757-SVM845L_R1 _00001CT,3757-SVM845 L_R1_00001TR
Request a Quote
Description
Win Source Part Number: 1097407-SVM845L_R1_0 0001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 8 A Current - Reverse Leakage @ Vr: 250 µA @ 45 V Capacitance @ Vr, F: 500pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-SVM845L_R1_0000 1DKR,3757-SVM845L_R1 _00001CT,3757-SVM845 L_R1_00001TR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1097407-SVM845L_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1097407-SVM845L_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1097407-SVM845L_R1_00001
Win Source Part Number: 1097407-SVM845L_R1_0 0001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 8 A Current - Reverse Leakage @ Vr: 250 µA @ 45 V Capacitance @ Vr, F: 500pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-SVM845L_R1_0000 1DKR,3757-SVM845L_R1 _00001CT,3757-SVM845 L_R1_00001TR

Win Source Part Number: 1097407-SVM845L_R1_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 8 A
Current - Reverse Leakage @ Vr: 250 µA @ 45 V
Capacitance @ Vr, F: 500pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-SVM845L_R1_00001DKR,3757-SVM845L_R1_00001CT,3757-SVM845L_R1_00001TR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1097407-SVM845L_R1_00001
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package TO-277, 3-PowerDFN
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 15 A low VF Trench MEGA Schottky barrier rectifier - PMEG045T150EPDAZ - Nexperia B.V.
Specs
Applications Rectifier; Switching
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: YG805C06R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.5800 volts
View Details
Schottky Diodes & Rectifiers - 2466993 - RS Components, Ltd.
Specs
Applications Rectifier
Package PowerDI5
RoHS Compliant RoHS
View Details