PANJIT SemiConductor Discrete Semiconductor Products - Diodes - Rectifiers - Single SVC4200VB_R2_00001

Description
Win Source Part Number: 1097385-SVC4200VB_R2 _00001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 840 mV @ 4 A Current - Reverse Leakage @ Vr: 1 µA @ 200 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277B ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-SVC4200VB_R2_00 001DKR,3757-SVC4200V B_R2_00001TR,3757-SV C4200VB_R2_00001CT
Request a Quote
Description
Win Source Part Number: 1097385-SVC4200VB_R2 _00001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 840 mV @ 4 A Current - Reverse Leakage @ Vr: 1 µA @ 200 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277B ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-SVC4200VB_R2_00 001DKR,3757-SVC4200V B_R2_00001TR,3757-SV C4200VB_R2_00001CT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1097385-SVC4200VB_R2_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1097385-SVC4200VB_R2_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1097385-SVC4200VB_R2_00001
Win Source Part Number: 1097385-SVC4200VB_R2 _00001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 840 mV @ 4 A Current - Reverse Leakage @ Vr: 1 µA @ 200 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277B ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-SVC4200VB_R2_00 001DKR,3757-SVC4200V B_R2_00001TR,3757-SV C4200VB_R2_00001CT

Win Source Part Number: 1097385-SVC4200VB_R2_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 840 mV @ 4 A
Current - Reverse Leakage @ Vr: 1 µA @ 200 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277B
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-SVC4200VB_R2_00001DKR,3757-SVC4200VB_R2_00001TR,3757-SVC4200VB_R2_00001CT

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1097385-SVC4200VB_R2_00001
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package TO-277, 3-PowerDFN
Unlock Full Specs
to access all available technical data