Diode Schottky 60V 3A Surface Mount SOD-123HE
Diode Schottky 60V 3A Surface Mount SOD-123HE
Diode Schottky 60V 3A Surface Mount SOD-123HE
Manufacturer: Panjit International Inc.
Category: Discrete Semiconductor Products -Diodes- Rectifiers Single Diodes
Package: Tape & Reel (TR)/ Cut Tape (CT)
Package / Case: SOD-123H
Mounting Type: Surface Mount
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Supplier Device Package: SOD-123HE
Operating Temperature - Junction: -55°C ~ 150°C
Base Product Number: SS3060
Technology: Schottky
DIODE SCHOTTKY 60V 3A SOD123HE
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 3757-SS3060HE_R1_00001TR-ND | SS3060HE_R1_00001 | |
| Product Name | Single Diodes | Discrete Semiconductor Products -Diodes- Rectifiers Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |