Diode Schottky 30V 3A Surface Mount SOD-123HE
Diode Schottky 30V 3A Surface Mount SOD-123HE
Manufacturer: Panjit
Win Source Part Number: 742019-SS3030HE_R1_0
Manufacturer Homepage: www.panjit.com.tw
Reference case: SOD123HE
Reference Date Code: 16+Rohs
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 30V 3A SOD123HE
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 3757-SS3030HE_R1_00001TR-ND | 742019-SS3030HE_R1_00001 | SS3030HE_R1_00001 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SS3030HE_R1_00001 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) |