PANJIT SemiConductor Schottky 3A 100V Diode and Rectifier SS30100HE_R1_00001

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 100V V(RRM), Silicon, Product overview: SS30100HE_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS30100HE_R1_000 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 100V V(RRM), Silicon, Product overview: SS30100HE_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS30100HE_R1_000 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 3A 100V Diode and Rectifier - 280-SS30100HE_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 3A 100V Diode and Rectifier
280-SS30100HE_R1_00001
Schottky 3A 100V Diode and Rectifier 280-SS30100HE_R1_00001
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 100V V(RRM), Silicon, Product overview: SS30100HE_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS30100HE_R1_000 01 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 100V V(RRM), Silicon, Product overview: SS30100HE_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS30100HE_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1123791-SS30100HE_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1123791-SS30100HE_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1123791-SS30100HE_R1_00001
Win Source Part Number: 1123791-SS30100HE_R1 _00001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 800 mV @ 3 A Current - Reverse Leakage @ Vr: 20 µA @ 100 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SOD-123H Supplier Device Package: SOD-123HE ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-SS30100HE_R1_00 001TR,3757-SS30100HE _R1_00001CT,3757-SS3 0100HE_R1_00001DKR

Win Source Part Number: 1123791-SS30100HE_R1_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 3 A
Current - Reverse Leakage @ Vr: 20 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SOD-123H
Supplier Device Package: SOD-123HE
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-SS30100HE_R1_00001TR,3757-SS30100HE_R1_00001CT,3757-SS30100HE_R1_00001DKR

Buy Now Datasheet
Single Diodes - 3757-SS30100HE_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3A Surface Mount SOD-123HE

Diode Schottky 100V 3A Surface Mount SOD-123HE

Buy Now Datasheet
Single Diodes - 3757-SS30100HE_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3A Surface Mount SOD-123HE

Diode Schottky 100V 3A Surface Mount SOD-123HE

Buy Now Datasheet
Single Diodes - 3757-SS30100HE_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3A Surface Mount SOD-123HE

Diode Schottky 100V 3A Surface Mount SOD-123HE

Buy Now Datasheet
Single Diodes SS30100HE_R1_00001
DIODE SCHOTTKY 100V 3A SOD123HE

DIODE SCHOTTKY 100V 3A SOD123HE

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS30100HE_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS30100HE_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers SS30100HE_R1_00001
DIODE SCHOTTKY 100V 3A SOD123HE

DIODE SCHOTTKY 100V 3A SOD123HE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers
Product Number 280-SS30100HE_R1_00001 1123791-SS30100HE_R1_00001 3757-SS30100HE_R1_00001DKR-ND SS30100HE_R1_00001 SS30100HE_R1_00001
Product Name Schottky 3A 100V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data