PANJIT SemiConductor Schottky 2A 100V Diode and Rectifier SS20100FL_R1_00001

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 100V V(RRM), Silicon, Product overview: SS20100FL_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS20100FL_R1_000 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 100V V(RRM), Silicon, Product overview: SS20100FL_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS20100FL_R1_000 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 2A 100V Diode and Rectifier - 280-SS20100FL_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 2A 100V Diode and Rectifier
280-SS20100FL_R1_00001
Schottky 2A 100V Diode and Rectifier 280-SS20100FL_R1_00001
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 100V V(RRM), Silicon, Product overview: SS20100FL_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS20100FL_R1_000 01 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 100V V(RRM), Silicon, Product overview: SS20100FL_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS20100FL_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1122486-SS20100FL_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1122486-SS20100FL_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1122486-SS20100FL_R1_00001
Win Source Part Number: 1122486-SS20100FL_R1 _00001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 850 mV @ 2 A Current - Reverse Leakage @ Vr: 40 µA @ 100 V Operating Temperature - Junction: -50°C ~ 150°C Package / Case: SOD-123F Supplier Device Package: SOD-123FL Alternative Parts (Cross-Reference): SS20100FL _R1 _00001; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-SS20100FL_R1_00 001DKR,3757-SS20100F L_R1_00001TR,3757-SS 20100FL_R1_00001CT

Win Source Part Number: 1122486-SS20100FL_R1_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 2 A
Current - Reverse Leakage @ Vr: 40 µA @ 100 V
Operating Temperature - Junction: -50°C ~ 150°C
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
Alternative Parts (Cross-Reference): SS20100FL _R1 _00001;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-SS20100FL_R1_00001DKR,3757-SS20100FL_R1_00001TR,3757-SS20100FL_R1_00001CT

Buy Now Datasheet
Single Diodes - 3757-SS20100FL_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount SOD-123FL

Diode Schottky 100V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - 3757-SS20100FL_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount SOD-123FL

Diode Schottky 100V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - 3757-SS20100FL_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount SOD-123FL

Diode Schottky 100V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes SS20100FL_R1_00001
DIODE SCHOTTKY 100V 2A SOD123FL

DIODE SCHOTTKY 100V 2A SOD123FL

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS20100FL_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS20100FL_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers SS20100FL_R1_00001
DIODE SCHOTTKY 100V 2A SOD123FL

DIODE SCHOTTKY 100V 2A SOD123FL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers
Product Number 280-SS20100FL_R1_00001 1122486-SS20100FL_R1_00001 3757-SS20100FL_R1_00001DKR-ND SS20100FL_R1_00001 SS20100FL_R1_00001
Product Name Schottky 2A 100V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FXF30 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 350 mA
trr 250 ns
View Details
B48-2 and B48-2T Series B481H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
45 V, 10 A low VF Schottky barrier rectifier - PMEG045V100EIPE-QZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
2 suppliers
Specs
Life Cycle Stage Last Shipments
VF 1.2 volts
View Details