PANJIT SemiConductor Schottky 100V 2A Diode and Rectifier SS20100FL-AU_R1_000A1

Description
DIODE SCHOTTKY 100V 2A SOD123FL Product overview: SS20100FL-AU_R1_000A 1 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS20100FL-AU_R1_ 000A1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE SCHOTTKY 100V 2A SOD123FL Product overview: SS20100FL-AU_R1_000A 1 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS20100FL-AU_R1_ 000A1 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SS20100FL-AU is a surface mount Schottky diode designed for applications requiring low forward voltage drop and high efficiency. It has a maximum repetitive peak reverse voltage of 100 V and can handle an average forward current of 2 A. The diode features a low power loss characteristic and high surge current capability, making it suitable for automated placement in various electronic circuits. This component is compliant with EU RoHS 2.0 and is packaged in a SOD-123FL case, which is compatible with standard surface mount technology. It is AEC-Q101 qualified, indicating its suitability for automotive applications. The operating junction temperature range is from -55°C to 150°C, allowing for versatility in different environmental conditions. The typical forward voltage drop at 2 A is 850 mV, and the reverse leakage current at 100 V is specified at 40 µA. Engineers looking for a reliable and efficient diode for their projects may consider the SS20100FL-AU due to its robust specifications and compliance with industry standards.

Datasheet Summary
Powered by GS/AI

The SS20100FL-AU is a surface mount Schottky diode designed for applications requiring low forward voltage drop and high efficiency. It has a maximum repetitive peak reverse voltage of 100 V and can handle an average forward current of 2 A. The diode features a low power loss characteristic and high surge current capability, making it suitable for automated placement in various electronic circuits. This component is compliant with EU RoHS 2.0 and is packaged in a SOD-123FL case, which is compatible with standard surface mount technology. It is AEC-Q101 qualified, indicating its suitability for automotive applications. The operating junction temperature range is from -55°C to 150°C, allowing for versatility in different environmental conditions. The typical forward voltage drop at 2 A is 850 mV, and the reverse leakage current at 100 V is specified at 40 µA. Engineers looking for a reliable and efficient diode for their projects may consider the SS20100FL-AU due to its robust specifications and compliance with industry standards.

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 2A Diode and Rectifier - 280-SS20100FL-AU_R1_000A1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 2A Diode and Rectifier
280-SS20100FL-AU_R1_000A1
Schottky 100V 2A Diode and Rectifier 280-SS20100FL-AU_R1_000A1
DIODE SCHOTTKY 100V 2A SOD123FL Product overview: SS20100FL-AU_R1_000A 1 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS20100FL-AU_R1_ 000A1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 2A SOD123FL Product overview: SS20100FL-AU_R1_000A1 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS20100FL-AU_R1_000A1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 3757-SS20100FL-AU_R1_000A1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount SOD-123FL

Diode Schottky 100V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - 3757-SS20100FL-AU_R1_000A1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount SOD-123FL

Diode Schottky 100V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - 3757-SS20100FL-AU_R1_000A1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount SOD-123FL

Diode Schottky 100V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367144-SS20100FL-AU_R1_000A1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367144-SS20100FL-AU_R1_000A1
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367144-SS20100FL-AU_R1_000A1
Win Source Part Number: 1367144-SS20100FL-AU _R1_000A1 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Panjit International Inc. Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: SOD-123F Supplier Device Package: SOD-123FL Base Product Number: SS20100 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 850 mV @ 2 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 40 µA @ 100 V Capacitance @ Vr, F: 75pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1367144-SS20100FL-AU_R1_000A1
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
Base Product Number: SS20100
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 2 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 40 µA @ 100 V
Capacitance @ Vr, F: 75pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet
DIODE SCHOTTKY 100V 2A SOD123FL

DIODE SCHOTTKY 100V 2A SOD123FL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes
Product Number 280-SS20100FL-AU_R1_000A1 3757-SS20100FL-AU_R1_000A1CT-ND 1367144-SS20100FL-AU_R1_000A1 SS20100FL-AU_R1_000A1
Product Name Schottky 100V 2A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes
Package Tape & Reel (TR) SOD-123F SOD-123; SOD-123F
Unlock Full Specs
to access all available technical data