PANJIT SemiConductor OEM Parts - OEM Parts ( S ) - SR26E_R1_00001 SR26E_R1_00001

Description
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975391-SR26E_R1_0000 1 Mounting: SMD (SMT) Peak Non-Repetitive Surge Current: 80 A Forward Current: 3 A Number of Pins: 2 Categories: OEM Parts( S ) Case / Package: SMA Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 60 V Peak Reverse Current: 100 µA
Request a Quote
Description
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975391-SR26E_R1_0000 1 Mounting: SMD (SMT) Peak Non-Repetitive Surge Current: 80 A Forward Current: 3 A Number of Pins: 2 Categories: OEM Parts( S ) Case / Package: SMA Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 60 V Peak Reverse Current: 100 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SR26E_R1_00001 - 975391-SR26E_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SR26E_R1_00001
975391-SR26E_R1_00001
OEM Parts - OEM Parts ( S ) - SR26E_R1_00001 975391-SR26E_R1_00001
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975391-SR26E_R1_0000 1 Mounting: SMD (SMT) Peak Non-Repetitive Surge Current: 80 A Forward Current: 3 A Number of Pins: 2 Categories: OEM Parts( S ) Case / Package: SMA Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 60 V Peak Reverse Current: 100 µA

Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975391-SR26E_R1_00001
Mounting: SMD (SMT)
Peak Non-Repetitive Surge Current: 80 A
Forward Current: 3 A
Number of Pins: 2
Categories: OEM Parts( S )
Case / Package: SMA
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 60 V
Peak Reverse Current: 100 µA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 975391-SR26E_R1_00001
Product Name OEM Parts - OEM Parts ( S ) - SR26E_R1_00001
Unlock Full Specs
to access all available technical data