PANJIT SemiConductor OEM Parts - OEM Parts ( S ) - SR24_R2_00001 SR24_R2_00001

Description
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095889-SR24_R2_0000 1 Mounting: SMD (SMT) Peak Non-Repetitive Surge Current: 50 A Forward Current: 2 A Number of Pins: 2 Categories: OEM Parts( S ) Case / Package: SMA Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 40 V Peak Reverse Current: 200 µA
Request a Quote
Description
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095889-SR24_R2_0000 1 Mounting: SMD (SMT) Peak Non-Repetitive Surge Current: 50 A Forward Current: 2 A Number of Pins: 2 Categories: OEM Parts( S ) Case / Package: SMA Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 40 V Peak Reverse Current: 200 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SR24_R2_00001 - 1095889-SR24_R2_00001 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SR24_R2_00001
1095889-SR24_R2_00001
OEM Parts - OEM Parts ( S ) - SR24_R2_00001 1095889-SR24_R2_00001
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095889-SR24_R2_0000 1 Mounting: SMD (SMT) Peak Non-Repetitive Surge Current: 50 A Forward Current: 2 A Number of Pins: 2 Categories: OEM Parts( S ) Case / Package: SMA Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 40 V Peak Reverse Current: 200 µA

Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095889-SR24_R2_00001
Mounting: SMD (SMT)
Peak Non-Repetitive Surge Current: 50 A
Forward Current: 2 A
Number of Pins: 2
Categories: OEM Parts( S )
Case / Package: SMA
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 40 V
Peak Reverse Current: 200 µA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1095889-SR24_R2_00001
Product Name OEM Parts - OEM Parts ( S ) - SR24_R2_00001
Package SMA; SMA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1660474 - RS Components, Ltd.
Specs
Applications Rectifier
Package SOD-323; Sod-323
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCP20C65A - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 1.8 volts
View Details
Diode Arrays - BAS40-05B5003INTR-ND - DigiKey
Infineon Technologies AG
Specs
Arrangement Common Catode
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Schottky barrier diode - BAT720-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
2 suppliers