PANJIT SemiConductor 200W 8.5V TVS Protection Diode SMF8.5A-AU_R1_000A1

Description
Trans Voltage Suppressor Diode, 200W, 8.5V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: SMF8.5A-AU_R1_000A1 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W, 8.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 200W, 8.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF8.5A-AU_R1_00 0A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 200W, 8.5V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: SMF8.5A-AU_R1_000A1 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W, 8.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 200W, 8.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF8.5A-AU_R1_00 0A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200W 8.5V TVS Protection Diode - 144-SMF8.5A-AU_R1_000A1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200W 8.5V TVS Protection Diode
144-SMF8.5A-AU_R1_000A1
200W 8.5V TVS Protection Diode 144-SMF8.5A-AU_R1_000A1
Trans Voltage Suppressor Diode, 200W, 8.5V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: SMF8.5A-AU_R1_000A1 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W, 8.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 200W, 8.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF8.5A-AU_R1_00 0A1 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 200W, 8.5V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: SMF8.5A-AU_R1_000A1 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W, 8.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 200W, 8.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF8.5A-AU_R1_000A1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1112805-SMF8.5A-AU_R1_000A1 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1112805-SMF8.5A-AU_R1_000A1
Circuit Protection - TVS - Diodes 1112805-SMF8.5A-AU_R1_000A1
Win Source Part Number: 1112805-SMF8.5A-AU_R 1_000A1 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 8.5V Voltage - Breakdown (Min): 9.4V Voltage - Clamping (Max) @ Ipp: 14.4V Power - Peak Pulse: 200W Power Line Protection: No Current - Peak Pulse (10/1000µs): 13.9A Package / Case: SOD-123F Supplier Device Package: SOD-123FL Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-SMF8.5A-AU_R1_0 00A1DKR,3757-SMF8.5A -AU_R1_000A1CT,3757- SMF8.5A-AU_R1_000A1T R

Win Source Part Number: 1112805-SMF8.5A-AU_R1_000A1
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8.5V
Voltage - Breakdown (Min): 9.4V
Voltage - Clamping (Max) @ Ipp: 14.4V
Power - Peak Pulse: 200W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 13.9A
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-SMF8.5A-AU_R1_000A1DKR,3757-SMF8.5A-AU_R1_000A1CT,3757-SMF8.5A-AU_R1_000A1TR

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMF8.5A-AU_R1_000A1 1112805-SMF8.5A-AU_R1_000A1
Product Name 200W 8.5V TVS Protection Diode Circuit Protection - TVS - Diodes
Configuration Single
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package SOD-123F
Unlock Full Specs
to access all available technical data