77.4V Clamp 2.6A Ipp Tvs Diode Surface Mount SOD-123FL
Trans Voltage Suppressor Diode, 200W, 48V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: SMF48A_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W, 48V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 200W, 48V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF48A_R1_00001 can be used for catalog matching and distributor lookup.
SURFACE MOUNT TRANSIENT VOLTAGE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-SMF48A_R1_00001TR-ND | 144-SMF48A_R1_00001 | SMF48A_R1_00001 |
| Product Name | TVS Diodes | 200W 48V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | SOD-123; SOD-123F | SOD-123; SOD-123FL | |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts |
| VC | 77.4 volts | 77.4 volts |