42.1V Clamp 109A Ipp Tvs Diode Surface Mount DO-218AB
42.1V Clamp 109A Ipp Tvs Diode Surface Mount DO-218AB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-SM6S26A-AU_R2_000A1CT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-218AB |
| Peak Pulse Power | 4600 watts |
| VC | 42.1 volts |