Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093282-SK33E_R1_000
Mounting: SMD (SMT)
Peak Non-Repetitive Surge Current: 100 A
Forward Current: 3 A
Number of Pins: 2
Categories: OEM Parts( S )
Case / Package: SMC
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 30 V
Peak Reverse Current: 200 µA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1093282-SK33E_R1_00001 |
| Product Name | OEM Parts - OEM Parts ( S ) - SK33E_R1_00001 |