PANJIT SemiConductor Single Diodes SK22_R1_00001

Description
Diode Schottky 20V 2A Surface Mount SMB (DO-214AA)
Request a Quote Datasheet
Description
Diode Schottky 20V 2A Surface Mount SMB (DO-214AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 3757-SK22_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 2A Surface Mount SMB (DO-214AA)

Diode Schottky 20V 2A Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Single Diodes - 3757-SK22_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 2A Surface Mount SMB (DO-214AA)

Diode Schottky 20V 2A Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Single Diodes - 3757-SK22_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 2A Surface Mount SMB (DO-214AA)

Diode Schottky 20V 2A Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1151225-SK22_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1151225-SK22_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1151225-SK22_R1_00001
Win Source Part Number: 1151225-SK22_R1_0000 1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2 A Current - Reverse Leakage @ Vr: 90 µA @ 20 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-SK22_R1_00001CT ,3757-SK22_R1_00001D KR,3757-SK22_R1_0000 1TR

Win Source Part Number: 1151225-SK22_R1_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2 A
Current - Reverse Leakage @ Vr: 90 µA @ 20 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB (DO-214AA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-SK22_R1_00001CT,3757-SK22_R1_00001DKR,3757-SK22_R1_00001TR

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - SK22_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK22_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers SK22_R1_00001
DIODE SCHOTTKY 20V 2A SMB

DIODE SCHOTTKY 20V 2A SMB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers
Product Number 3757-SK22_R1_00001DKR-ND 1151225-SK22_R1_00001 SK22_R1_00001
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRISOPAC1219 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 10000 mA
trr 150 ns
View Details
High-speed switching diode - BAS316-QZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
Specs
Life Cycle Stage Removed
VF 1.4 volts
View Details