PANJIT SemiConductor Single Diodes SK14_R1_00001

Description
Diode Schottky 40V 1A Surface Mount SMB (DO-214AA)
Request a Quote Datasheet
Description
Diode Schottky 40V 1A Surface Mount SMB (DO-214AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 3757-SK14_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount SMB (DO-214AA)

Diode Schottky 40V 1A Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Single Diodes - 3757-SK14_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount SMB (DO-214AA)

Diode Schottky 40V 1A Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Schottky 1A 50V Diode and Rectifier - 280-SK14_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1A 50V Diode and Rectifier
280-SK14_R1_00001
Schottky 1A 50V Diode and Rectifier 280-SK14_R1_00001
Rectifier Diode, Schottky, 1 Element, 1A, 50V V(RRM), Silicon, DO-214AA, GREEN, PLASTIC, SMB, 2 PIN Product overview: SK14_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK14_R1_00001 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 1A, 50V V(RRM), Silicon, DO-214AA, GREEN, PLASTIC, SMB, 2 PIN Product overview: SK14_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK14_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367268-SK14_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367268-SK14_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367268-SK14_R1_00001
Win Source Part Number: 1367268-SK14_R1_0000 1 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Panjit International Inc. Package: Tape & Reel Product Status: Active Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) Base Product Number: SK14 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 200 µA @ 40 V Operating Temperature - Junction: -50°C ~ 150°C

Win Source Part Number: 1367268-SK14_R1_00001
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB (DO-214AA)
Base Product Number: SK14
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 200 µA @ 40 V
Operating Temperature - Junction: -50°C ~ 150°C

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK14_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK14_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers SK14_R1_00001
DIODE SCHOTTKY 40V 1A SMB

DIODE SCHOTTKY 40V 1A SMB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 3757-SK14_R1_00001TR-ND 280-SK14_R1_00001 1367268-SK14_R1_00001 SK14_R1_00001
Product Name Single Diodes Schottky 1A 50V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -50 to 150 C (-58 to 302 F) -55 C (-67 F) -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data