PANJIT SemiConductor Single Diodes SK13_R1_00001

Description
Diode Schottky 30V 1A Surface Mount SMB (DO-214AA)
Request a Quote Datasheet
Description
Diode Schottky 30V 1A Surface Mount SMB (DO-214AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 3757-SK13_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount SMB (DO-214AA)

Diode Schottky 30V 1A Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Single Diodes - 3757-SK13_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount SMB (DO-214AA)

Diode Schottky 30V 1A Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Single Diodes - 3757-SK13_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount SMB (DO-214AA)

Diode Schottky 30V 1A Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Diodes, Rectifiers - Single - SK13_R1_00001 - 837742-SK13_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SK13_R1_00001
837742-SK13_R1_00001
Diodes, Rectifiers - Single - SK13_R1_00001 837742-SK13_R1_00001
Manufacturer: Panjit Win Source Part Number: 837742-SK13_R1_00001 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Panjit
Win Source Part Number: 837742-SK13_R1_00001
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now
Schottky 30V 1A Diode and Rectifier - 280-SK13_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-SK13_R1_00001
Schottky 30V 1A Diode and Rectifier 280-SK13_R1_00001
Diode Schottky 30V 1A 2-Pin SMB T/R Product overview: SK13_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK13_R1_00001 can be used for catalog matching and distributor lookup.

Diode Schottky 30V 1A 2-Pin SMB T/R Product overview: SK13_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK13_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK13_R1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK13_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers SK13_R1_00001
DIODE SCHOTTKY 30V 1A SMB

DIODE SCHOTTKY 30V 1A SMB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 3757-SK13_R1_00001TR-ND 837742-SK13_R1_00001 280-SK13_R1_00001 SK13_R1_00001
Product Name Single Diodes Diodes, Rectifiers - Single - SK13_R1_00001 Schottky 30V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -50 to 125 C (-58 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data