Win Source Part Number: 1033304-SDM1060LCS_L
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Voltage - Forward (Vf) (Max) @ If: 580 mV @ 5 A
Current - Reverse Leakage @ Vr: 210 µA @ 60 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-SDM1060LCS_L2_0
DIODE ARRAY SCHOTT 60V 5A TO252 Product overview: SDM1060LCS_L2_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDM1060LCS_L2_00
DIODE ARRAY SCHOTT 60V 5A TO252
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1033304-SDM1060LCS_L2_00001 | 286-SDM1060LCS_L2_00001 | SDM1060LCS_L2_00001 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 60V 5A TO252 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | ||
| VF | 0.5800 volts | 0.5800 volts | |
| VR | 60 volts | ||
| IR | 0.2100 mA |