Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1121018-SD101BWS _R1 _00001
Peak Non-Repetitive Surge Current: 2 A
Number of Pins: 2
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 50 V
Reverse Recovery Time: 1 ns
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1121018-SD101BWS _R1 _00001 |
| Product Name | Custom Parts - Custom Parts (S - T) - SD101BWS _R1 _00001 |