PANJIT SemiConductor Diodes, Rectifiers - Arrays - SBT40100VCT_T0_00001 SBT40100VCT_T0_00001

Description
Manufacturer: Panjit Win Source Part Number: 893722-SBT40100VCT_T 0_00001 Features: Diode Array 1 Pair Common Cathode Schottky 100 V 20A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Package: Tube Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.10.0080
Request a Quote
Description
Manufacturer: Panjit Win Source Part Number: 893722-SBT40100VCT_T 0_00001 Features: Diode Array 1 Pair Common Cathode Schottky 100 V 20A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Package: Tube Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.10.0080
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SBT40100VCT_T0_00001 - 893722-SBT40100VCT_T0_00001 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBT40100VCT_T0_00001
893722-SBT40100VCT_T0_00001
Diodes, Rectifiers - Arrays - SBT40100VCT_T0_00001 893722-SBT40100VCT_T0_00001
Manufacturer: Panjit Win Source Part Number: 893722-SBT40100VCT_T 0_00001 Features: Diode Array 1 Pair Common Cathode Schottky 100 V 20A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Package: Tube Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.10.0080

Manufacturer: Panjit
Win Source Part Number: 893722-SBT40100VCT_T0_00001
Features: Diode Array 1 Pair Common Cathode Schottky 100 V 20A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.10.0080

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - SBT40100VCT_T0_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBT40100VCT_T0_00001
Discrete Semiconductor Products - Diodes - Rectifiers SBT40100VCT_T0_00001
DIODE ARR SCHOT 100V 20A TO220AB

DIODE ARR SCHOT 100V 20A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers
Product Number 893722-SBT40100VCT_T0_00001 SBT40100VCT_T0_00001
Product Name Diodes, Rectifiers - Arrays - SBT40100VCT_T0_00001 Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 20A Through Hole TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA878C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Diodes, Rectifiers - Arrays - BAS70-04B5000 - 863459-BAS70-04B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S13360-2050VE - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
High-speed switching diode - BAV99-QR - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers