PANJIT SemiConductor 120V 15A Diode and Rectifier SBT30120LCT_T0_00001

Description
DIODE ARR SCHOT 120V 15A TO220AB Product overview: SBT30120LCT_T0_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBT30120LCT_T0_0 0001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOT 120V 15A TO220AB Product overview: SBT30120LCT_T0_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBT30120LCT_T0_0 0001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120V 15A Diode and Rectifier - 286-SBT30120LCT_T0_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120V 15A Diode and Rectifier
286-SBT30120LCT_T0_00001
120V 15A Diode and Rectifier 286-SBT30120LCT_T0_00001
DIODE ARR SCHOT 120V 15A TO220AB Product overview: SBT30120LCT_T0_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBT30120LCT_T0_0 0001 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 120V 15A TO220AB Product overview: SBT30120LCT_T0_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBT30120LCT_T0_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1091396-SBT30120LCT_T0_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1091396-SBT30120LCT_T0_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1091396-SBT30120LCT_T0_00001
Win Source Part Number: 1091396-SBT30120LCT_ T0_00001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 120 V Voltage - Forward (Vf) (Max) @ If: 840 mV @ 15 A Current - Reverse Leakage @ Vr: 30 µA @ 120 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-SBT30120LCT_T0_ 00001

Win Source Part Number: 1091396-SBT30120LCT_T0_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120 V
Voltage - Forward (Vf) (Max) @ If: 840 mV @ 15 A
Current - Reverse Leakage @ Vr: 30 µA @ 120 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-SBT30120LCT_T0_00001

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-SBT30120LCT_T0_00001 1091396-SBT30120LCT_T0_00001
Product Name 120V 15A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
Package Tube TO-220; TO-220-3
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data