Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SCHOT 60V 15A ITO220AB
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Rectifiers |
| Product Number | 3757-SBM3060VFCT_T0_00001-ND | SBM3060VFCT_T0_00001 | SBM3060VFCT_T0_00001 |
| Product Name | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||
| Tj | -55 to 150 C (-67 to 302 F) | ||
| Package | TO-220; TO-220-3 Full Pack | TO-220 | |
| VF | 0.5900 volts | 0.5900 volts |