PANJIT SemiConductor 60V 10A Diode and Rectifier SBM2060VCT_T0_00001

Description
DIODE ARR SCHOTT 60V 10A TO220AB Product overview: SBM2060VCT_T0_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBM2060VCT_T0_00 001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 60V 10A TO220AB Product overview: SBM2060VCT_T0_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBM2060VCT_T0_00 001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V 10A Diode and Rectifier - 286-SBM2060VCT_T0_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 10A Diode and Rectifier
286-SBM2060VCT_T0_00001
60V 10A Diode and Rectifier 286-SBM2060VCT_T0_00001
DIODE ARR SCHOTT 60V 10A TO220AB Product overview: SBM2060VCT_T0_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBM2060VCT_T0_00 001 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 60V 10A TO220AB Product overview: SBM2060VCT_T0_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBM2060VCT_T0_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SBM2060VCT_T0_00001 - 893646-SBM2060VCT_T0_00001 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBM2060VCT_T0_00001
893646-SBM2060VCT_T0_00001
Diodes, Rectifiers - Arrays - SBM2060VCT_T0_00001 893646-SBM2060VCT_T0_00001
Manufacturer: Panjit Win Source Part Number: 893646-SBM2060VCT_T0 _00001 Features: Diode Array 1 Pair Common Cathode Schottky 60 V 10A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Package: Tube Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.10.0080

Manufacturer: Panjit
Win Source Part Number: 893646-SBM2060VCT_T0_00001
Features: Diode Array 1 Pair Common Cathode Schottky 60 V 10A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.10.0080

Buy Now
Diode Arrays - 3757-SBM2060VCT_T0_00001-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBM2060VCT_T0_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBM2060VCT_T0_00001
Discrete Semiconductor Products - Diodes - Rectifiers SBM2060VCT_T0_00001
DIODE ARR SCHOTT 60V 10A TO220AB

DIODE ARR SCHOTT 60V 10A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-SBM2060VCT_T0_00001 893646-SBM2060VCT_T0_00001 3757-SBM2060VCT_T0_00001-ND SBM2060VCT_T0_00001
Product Name 60V 10A Diode and Rectifier Diodes, Rectifiers - Arrays - SBM2060VCT_T0_00001 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220AB TO-220; TO-220-3 TO-220
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 60 V 10A Through Hole TO-220-3
Unlock Full Specs
to access all available technical data