PANJIT SemiConductor Discrete Semiconductor Products - Diodes - Rectifiers - Single SBM1045VSS_AY_00001

Description
Win Source Part Number: 963550-SBM1045VSS_AY _00001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,250 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 470 mV @ 10 A Current - Reverse Leakage @ Vr: 300 µA @ 45 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-SBM1045VSS_AY_0 0001CT,3757-SBM1045V SS_AY_00001TB
Request a Quote Datasheet
Description
Win Source Part Number: 963550-SBM1045VSS_AY _00001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,250 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 470 mV @ 10 A Current - Reverse Leakage @ Vr: 300 µA @ 45 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-SBM1045VSS_AY_0 0001CT,3757-SBM1045V SS_AY_00001TB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 963550-SBM1045VSS_AY_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
963550-SBM1045VSS_AY_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 963550-SBM1045VSS_AY_00001
Win Source Part Number: 963550-SBM1045VSS_AY _00001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,250 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 470 mV @ 10 A Current - Reverse Leakage @ Vr: 300 µA @ 45 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-SBM1045VSS_AY_0 0001CT,3757-SBM1045V SS_AY_00001TB

Win Source Part Number: 963550-SBM1045VSS_AY_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,250
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 470 mV @ 10 A
Current - Reverse Leakage @ Vr: 300 µA @ 45 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-SBM1045VSS_AY_00001CT,3757-SBM1045VSS_AY_00001TB

Buy Now
Single Diodes - 3757-SBM1045VSS_AY_00001TB-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 10A Through Hole DO-201AD

Diode Schottky 45V 10A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - 3757-SBM1045VSS_AY_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 10A Through Hole DO-201AD

Diode Schottky 45V 10A Through Hole DO-201AD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Schottky Diodes Diodes
Product Number 963550-SBM1045VSS_AY_00001 3757-SBM1045VSS_AY_00001TB-ND
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes
Package DO-201AD, Axial
Unlock Full Specs
to access all available technical data

Similar Products

Medium power Schottky barrier single diode - BAT760,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: YG865C10R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.8600 volts
View Details