Win Source Part Number: 1091317-SBA340AL_R1_
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 480 mV @ 3 A
Current - Reverse Leakage @ Vr: 150 µA @ 40 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-SBA340AL_R1_000
Diode Schottky 40V 3A Surface Mount SOD-123FL
Diode Schottky 40V 3A Surface Mount SOD-123FL
Diode Schottky 40V 3A Surface Mount SOD-123FL
DIODE SCHOTTKY 40V 3A SOD123FL
DIODE SCHOTTKY 40V 3A SOD123FL
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1091317-SBA340AL_R1_00001 | 3757-SBA340AL_R1_00001CT-ND | SBA340AL_R1_00001 | SBA340AL_R1_00001 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | SOD-123F | SOD-123; SOD-123F |