Diode Schottky 30V 3A Surface Mount SOD-123FL
Diode Schottky 30V 3A Surface Mount SOD-123FL
Diode Schottky 30V 3A Surface Mount SOD-123FL
Win Source Part Number: 1091316-SBA330AL_R1_
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 460 mV @ 3 A
Current - Reverse Leakage @ Vr: 200 µA @ 30 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-SBA330AL_R1_000
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Schottky Diodes |
| Product Number | 3757-SBA330AL_R1_00001TR-ND | 1091316-SBA330AL_R1_00001 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |