PANJIT SemiConductor Schottky 20V 1A Diode and Rectifier SBA120CS_R1_00001

Description
DIODE SCHOTTKY 20V 1A SOD323 Product overview: SBA120CS_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBA120CS_R1_0000 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 20V 1A SOD323 Product overview: SBA120CS_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBA120CS_R1_0000 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 20V 1A Diode and Rectifier - 280-SBA120CS_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 1A Diode and Rectifier
280-SBA120CS_R1_00001
Schottky 20V 1A Diode and Rectifier 280-SBA120CS_R1_00001
DIODE SCHOTTKY 20V 1A SOD323 Product overview: SBA120CS_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBA120CS_R1_0000 1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 1A SOD323 Product overview: SBA120CS_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBA120CS_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367210-SBA120CS_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367210-SBA120CS_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367210-SBA120CS_R1_00001
Win Source Part Number: 1367210-SBA120CS_R1_ 00001 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Panjit International Inc. Package: Tape & Reel Product Status: Active Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 Base Product Number: SBA120 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 450 mV @ 1 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 100 µA @ 20 V Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1367210-SBA120CS_R1_00001
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323
Base Product Number: SBA120
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 450 mV @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 100 µA @ 20 V
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet
Single Diodes - 3757-SBA120CS_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A Surface Mount SOD-323

Diode Schottky 20V 1A Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 3757-SBA120CS_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A Surface Mount SOD-323

Diode Schottky 20V 1A Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 3757-SBA120CS_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A Surface Mount SOD-323

Diode Schottky 20V 1A Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBA120CS_R1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBA120CS_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers SBA120CS_R1_00001
DIODE SCHOTTKY 20V 1A SOD323

DIODE SCHOTTKY 20V 1A SOD323

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - SBA120CS_R1_00001 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SBA120CS_R1_00001
Diodes >> Schottky Barrier Diodes (SBD) SBA120CS_R1_00001
20V 450mV@1A 1A SOD-323 Schottky Barrier Diodes (SBD) ROHS

20V 450mV@1A 1A SOD-323 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Single Diodes SBA120CS_R1_00001
DIODE SCHOTTKY 20V 1A SOD323

DIODE SCHOTTKY 20V 1A SOD323

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-SBA120CS_R1_00001 1367210-SBA120CS_R1_00001 3757-SBA120CS_R1_00001TR-ND SBA120CS_R1_00001 SBA120CS_R1_00001 SBA120CS_R1_00001
Product Name Schottky 20V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Single Diodes
Package Tape & Reel (TR) SOD-323; SC-90, SOD-323F SOD-323 SOD-323; SC-90, SOD-323F
Unlock Full Specs
to access all available technical data