PANJIT SemiConductor Single Diodes SBA0530Q-AU_R1_000A1

Description
Diode Schottky 30V 500mA Surface Mount 2-DFN (1x0.6)
Request a Quote Datasheet
Description
Diode Schottky 30V 500mA Surface Mount 2-DFN (1x0.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 3757-SBA0530Q-AU_R1_000A1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 500mA Surface Mount 2-DFN (1x0.6)

Diode Schottky 30V 500mA Surface Mount 2-DFN (1x0.6)

Buy Now Datasheet
Diodes, Rectifiers - Single - SBA0530Q-AU_R1_000A1 - 893618-SBA0530Q-AU_R1_000A1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBA0530Q-AU_R1_000A1
893618-SBA0530Q-AU_R1_000A1
Diodes, Rectifiers - Single - SBA0530Q-AU_R1_000A1 893618-SBA0530Q-AU_R1_000A1
Manufacturer: Panjit Win Source Part Number: 893618-SBA0530Q-AU_R 1_000A1 Features: Diode Schottky 30 V 500mA Surface Mount 2-DFN (1x0.6) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 2-DFN (1x0.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0070 Other Part Number: 3757-SBA0530Q-AU_R1_ 000A1CT, 3757-SBA0530Q-AU_R1_ 000A1TR, 3757-SBA0530Q-AU_R1_ 000A1DKR

Manufacturer: Panjit
Win Source Part Number: 893618-SBA0530Q-AU_R1_000A1
Features: Diode Schottky 30 V 500mA Surface Mount 2-DFN (1x0.6)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 0402 (1006 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 2-DFN (1x0.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0070
Other Part Number: 3757-SBA0530Q-AU_R1_000A1CT, 3757-SBA0530Q-AU_R1_000A1TR, 3757-SBA0530Q-AU_R1_000A1DKR

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Schottky Diodes
Product Number 3757-SBA0530Q-AU_R1_000A1TR-ND 893618-SBA0530Q-AU_R1_000A1
Product Name Single Diodes Diodes, Rectifiers - Single - SBA0530Q-AU_R1_000A1
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data