PANJIT SemiConductor OEM Parts - OEM Parts ( S ) - SB540_AY_10001 SB540_AY_10001

Description
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981236-SB540_AY_1000 1 Peak Non-Repetitive Surge Current: 150 A Forward Current: 5 A Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 40 V Peak Reverse Current: 200 µA
Request a Quote
Description
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981236-SB540_AY_1000 1 Peak Non-Repetitive Surge Current: 150 A Forward Current: 5 A Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 40 V Peak Reverse Current: 200 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SB540_AY_10001 - 981236-SB540_AY_10001 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SB540_AY_10001
981236-SB540_AY_10001
OEM Parts - OEM Parts ( S ) - SB540_AY_10001 981236-SB540_AY_10001
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981236-SB540_AY_1000 1 Peak Non-Repetitive Surge Current: 150 A Forward Current: 5 A Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 40 V Peak Reverse Current: 200 µA

Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981236-SB540_AY_10001
Peak Non-Repetitive Surge Current: 150 A
Forward Current: 5 A
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 40 V
Peak Reverse Current: 200 µA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 981236-SB540_AY_10001
Product Name OEM Parts - OEM Parts ( S ) - SB540_AY_10001
Unlock Full Specs
to access all available technical data