Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958329-SB340_AY_1000
Peak Non-Repetitive Surge Current: 80 A
Forward Current: 3 A
Number of Pins: 2
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): SB340_AY_10001SB340 _AY _10001;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 40 V
Peak Reverse Current: 200 µA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 958329-SB340_AY_10001 |
| Product Name | OEM Parts - OEM Parts ( S ) - SB340_AY_10001 |