Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1109496-SB3100 _AY _10001
Peak Non-Repetitive Surge Current: 80 A
Forward Current: 3 A
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 100 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1109496-SB3100 _AY _10001 |
| Product Name | Custom Parts - Custom Parts (S - T) - SB3100 _AY _10001 |