PANJIT SemiConductor Schottky 25A 40V Diode and Rectifier SB3040CT

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 25A, 40V V(RRM), Silicon, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: SB3040CT from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SB3040CT can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 25A, 40V V(RRM), Silicon, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: SB3040CT from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SB3040CT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 25A 40V Diode and Rectifier - 286-SB3040CT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 25A 40V Diode and Rectifier
286-SB3040CT
Schottky 25A 40V Diode and Rectifier 286-SB3040CT
Rectifier Diode, Schottky, 1 Phase, 2 Element, 25A, 40V V(RRM), Silicon, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: SB3040CT from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SB3040CT can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 25A, 40V V(RRM), Silicon, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: SB3040CT from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SB3040CT can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - SB3040CT - 1246471-SB3040CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SB3040CT
1246471-SB3040CT
Diodes, Rectifiers - Arrays - SB3040CT 1246471-SB3040CT
Manufacturer: Panjit Win Source Part Number: 1246471-SB3040CT Manufacturer Homepage: www.panjit.com.tw Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Panjit
Win Source Part Number: 1246471-SB3040CT
Manufacturer Homepage: www.panjit.com.tw
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-SB3040CT 1246471-SB3040CT
Product Name Schottky 25A 40V Diode and Rectifier Diodes, Rectifiers - Arrays - SB3040CT
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14161-4050HS-06 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
General-purpose dual Schottky diode - BAS70-07V,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
5 suppliers
Diodes, Rectifiers - Arrays - SB07-015C-TB-E - 893602-SB07-015C-TB-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA878C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9300 volts
View Details