Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964682-SB2100 _AY _10001
Peak Non-Repetitive Surge Current: 50 A
Forward Current: 2 A
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 100 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 964682-SB2100 _AY _10001 |
| Product Name | OEM Parts - OEM Parts ( S ) - SB2100 _AY _10001 |