Wide variety of surface mount and through hole packages
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 60V V(RRM), Silicon, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: SB2060CT from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB2060CT can be used for catalog matching and distributor lookup.
Manufacturer: Panjit
Win Source Part Number: 313602-SB2060CT
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
| PANJIT SemiConductor | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diodes |
| Product Number | SB2060CT | 280-SB2060CT | 313602-SB2060CT |
| Product Name | Schottky Barrier Rectifier | Schottky 10A 60V Diode and Rectifier | Diodes, Rectifiers - Single - SB2060CT |
| Arrangement | Common Catode | ||
| Diode Type | Schottky | ||
| Diode Applications | Rectifier | ||
| Life Cycle Stage | Maturity | ||
| RoHS Compliant | RoHS | RoHS |