Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968144-S210_R1_00001
Mounting: SMD (SMT)
Peak Non-Repetitive Surge Current: 50 A
Forward Current: 2 A
Categories: OEM Parts( S )
Case / Package: SMB
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 100 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 968144-S210_R1_00001 |
| Product Name | OEM Parts - OEM Parts ( S ) - S210_R1_00001 |